ERZ-C32EK391Y
ERZ-C32EK391Y
Active
Description:  VARISTOR 390V 25KA MODULE
History Price: $26.467
In Stock: 700
ERZ-C32EK391Y vs ERZ-VF2T241
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Maximum AC Volts
250 V
150 V
Maximum DC Volts
320 V
200 V
Varistor Voltage (Min)
351 V
216 V
Varistor Voltage (Typ)
390 V
240 V
Varistor Voltage (Max)
429 V
264 V
Current - Surge
25 kA
400 A
Energy
350J
5J
Number of Circuits
1
1
Capacitance @ Frequency
3000 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-