Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C32EK391Y
ERZ-C32EK391Y
Active
Varistors, MOVs
Description:
VARISTOR 390V 25KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C32EK391Y Datasheet
History Price: $26.467
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C32EK391Y vs ERZ-VF2M680
Part No
ERZ-C32EK391Y
ERZ-VF2M680
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
250 V
40 V
Maximum DC Volts
320 V
56 V
Varistor Voltage (Min)
351 V
61 V
Varistor Voltage (Typ)
390 V
68 V
Varistor Voltage (Max)
429 V
75 V
Current - Surge
25 kA
125 A
Energy
350J
2.5J
Number of Circuits
1
1
Capacitance @ Frequency
3000 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-