ERZ-C32EK391Y
ERZ-C32EK391Y
Active
Description:  VARISTOR 390V 25KA MODULE
History Price: $26.467
In Stock: 700
ERZ-C32EK391Y vs ERZ-VF2M471
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
250 V
300 V
Maximum DC Volts
320 V
385 V
Varistor Voltage (Min)
351 V
423 V
Varistor Voltage (Typ)
390 V
470 V
Varistor Voltage (Max)
429 V
517 V
Current - Surge
25 kA
300 A
Energy
350J
10J
Number of Circuits
1
1
Capacitance @ Frequency
3000 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-