Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C20EK391
ERZ-C20EK391
Active
Varistors, MOVs
Description:
VARISTOR 390V 8KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C20EK391 Datasheet
History Price: $12.08
In Stock: 36425
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C20EK391 vs ERZ-VS34C621
Part No
ERZ-C20EK391
ERZ-VS34C621
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
385 V
Maximum DC Volts
320 V
505 V
Varistor Voltage (Min)
351 V
558 V
Varistor Voltage (Typ)
390 V
620 V
Varistor Voltage (Max)
429 V
682 V
Current - Surge
8 kA
40 kA
Energy
130J
-
Number of Circuits
1
1
Capacitance @ Frequency
1200 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Chassis Mount
-
Package / Case
Module
-