ERZ-C20EK391
ERZ-C20EK391
Active
Description:  VARISTOR 390V 8KA MODULE
History Price: $12.08
In Stock: 36425
ERZ-C20EK391 vs ERZ-VF2M121
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
250 V
75 V
Maximum DC Volts
320 V
100 V
Varistor Voltage (Min)
351 V
108 V
Varistor Voltage (Typ)
390 V
120 V
Varistor Voltage (Max)
429 V
132 V
Current - Surge
8 kA
600 A
Energy
130J
13.5J
Number of Circuits
1
1
Capacitance @ Frequency
1200 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-