ERZ-C20EK241Y
ERZ-C20EK241Y
Active
Description:  VARISTOR 240V 8KA MODULE
History Price: $14.568
In Stock: 20100
ERZ-C20EK241Y vs ERZ-VF2M390
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
150 V
25 V
Maximum DC Volts
200 V
31 V
Varistor Voltage (Min)
216 V
35 V
Varistor Voltage (Typ)
240 V
39 V
Varistor Voltage (Max)
264 V
43 V
Current - Surge
8 kA
125 A
Energy
95J
1.5J
Number of Circuits
1
1
Capacitance @ Frequency
1500 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-