ERZ-C20EK201
ERZ-C20EK201
Active
Description:  VARISTOR 200V 8KA MODULE
History Price: $11.51
In Stock: 45700
ERZ-C20EK201 vs ERZ-VS34C271
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
130 V
175 V
Maximum DC Volts
170 V
225 V
Varistor Voltage (Min)
185 V
247 V
Varistor Voltage (Typ)
200 V
270 V
Varistor Voltage (Max)
225 V
303 V
Current - Surge
8 kA
40 kA
Energy
80J
-
Number of Circuits
1
1
Capacitance @ Frequency
2300 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Chassis Mount
-
Package / Case
Module
-