ERZ-C20EK201
ERZ-C20EK201
Active
Description:  VARISTOR 200V 8KA MODULE
History Price: $11.51
In Stock: 45700
ERZ-C20EK201 vs ERZ-VF2M471
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
130 V
300 V
Maximum DC Volts
170 V
385 V
Varistor Voltage (Min)
185 V
423 V
Varistor Voltage (Typ)
200 V
470 V
Varistor Voltage (Max)
225 V
517 V
Current - Surge
8 kA
300 A
Energy
80J
10J
Number of Circuits
1
1
Capacitance @ Frequency
2300 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-