Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C20EK201
ERZ-C20EK201
Active
Varistors, MOVs
Description:
VARISTOR 200V 8KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C20EK201 Datasheet
History Price: $11.51
In Stock: 4705
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C20EK201 vs ERZ-VF2M121
Part No
ERZ-C20EK201
ERZ-VF2M121
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
130 V
75 V
Maximum DC Volts
170 V
100 V
Varistor Voltage (Min)
185 V
108 V
Varistor Voltage (Typ)
200 V
120 V
Varistor Voltage (Max)
225 V
132 V
Current - Surge
8 kA
600 A
Energy
80J
13.5J
Number of Circuits
1
1
Capacitance @ Frequency
2300 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-