ERZ-C20EK112Y
ERZ-C20EK112Y
Active
Description:  VARISTOR 1.1KV 8KA MODULE
History Price: $20.361
In Stock: 14600
ERZ-C20EK112Y vs ERZ-VS34C271
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
680 V
175 V
Maximum DC Volts
895 V
225 V
Varistor Voltage (Min)
990 V
247 V
Varistor Voltage (Typ)
1.1 kV
270 V
Varistor Voltage (Max)
1.21 kV
303 V
Current - Surge
8 kA
40 kA
Energy
250J
-
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Chassis Mount
Features
-
Square 36mm, Formed Tabs
Mounting Type
Chassis Mount
-
Package / Case
Module
-