ERZ-C20EK112Y
ERZ-C20EK112Y
Active
Description:  VARISTOR 1.1KV 8KA MODULE
History Price: $20.361
In Stock: 14600
ERZ-C20EK112Y vs ERZ-VF2T241
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Maximum AC Volts
680 V
150 V
Maximum DC Volts
895 V
200 V
Varistor Voltage (Min)
990 V
216 V
Varistor Voltage (Typ)
1.1 kV
240 V
Varistor Voltage (Max)
1.21 kV
264 V
Current - Surge
8 kA
400 A
Energy
250J
5J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-