ERZ-C20EK112Y
ERZ-C20EK112Y
Active
Description:  VARISTOR 1.1KV 8KA MODULE
History Price: $20.361
In Stock: 44490
ERZ-C20EK112Y vs ERZ-VF2M471
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
680 V
300 V
Maximum DC Volts
895 V
385 V
Varistor Voltage (Min)
990 V
423 V
Varistor Voltage (Typ)
1.1 kV
470 V
Varistor Voltage (Max)
1.21 kV
517 V
Current - Surge
8 kA
300 A
Energy
250J
10J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-