Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C20EK112Y
ERZ-C20EK112Y
Active
Varistors, MOVs
Description:
VARISTOR 1.1KV 8KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C20EK112Y Datasheet
History Price: $20.361
In Stock: 44490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C20EK112Y vs ERZ-VF2M270
Part No
ERZ-C20EK112Y
ERZ-VF2M270
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
680 V
17 V
Maximum DC Volts
895 V
22 V
Varistor Voltage (Min)
990 V
24 V
Varistor Voltage (Typ)
1.1 kV
27 V
Varistor Voltage (Max)
1.21 kV
30 V
Current - Surge
8 kA
125 A
Energy
250J
1J
Number of Circuits
1
1
Capacitance @ Frequency
350 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-