Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C20EK102Y
ERZ-C20EK102Y
Active
Varistors, MOVs
Description:
VARISTOR 1KV 8KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C20EK102Y Datasheet
History Price: $21.41
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C20EK102Y vs ERZ-VS34C201
Part No
ERZ-C20EK102Y
ERZ-VS34C201
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
625 V
130 V
Maximum DC Volts
825 V
170 V
Varistor Voltage (Min)
900 V
185 V
Varistor Voltage (Typ)
1 kV
200 V
Varistor Voltage (Max)
1.1 kV
225 V
Current - Surge
8 kA
40 kA
Energy
245J
-
Number of Circuits
1
1
Capacitance @ Frequency
400 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-