ERZ-C20EK102Y
ERZ-C20EK102Y
Active
Description:  VARISTOR 1KV 8KA MODULE
History Price: $21.41
In Stock: 33500
ERZ-C20EK102Y vs ERZ-VA9V680
Series
ZNR?
ZNR?
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Maximum AC Volts
625 V
40 V
Maximum DC Volts
825 V
56 V
Varistor Voltage (Min)
900 V
61 V
Varistor Voltage (Typ)
1 kV
68 V
Varistor Voltage (Max)
1.1 kV
75 V
Current - Surge
8 kA
1 kA
Energy
245J
9.8J
Number of Circuits
1
1
Capacitance @ Frequency
400 pF @ 1 kHz
2800 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
Disc 10mm