Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
Dummy
10A
Voltage Rating - AC
-
500 VAC
Applications
Electrical, Industrial
-
Features
-
Motor Protection
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
Cylindrical, Neutral Link, 5AG, 10.3 x 38.1mm
120kA
Size / Dimension
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
-
0.406" Dia x 1.500" L (10.30mm x 38.00mm)