C10M32
C10M32
Obsolete
Description:  FUSE CARTRIDGE 32A 400VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10M32 Datasheet
History Price: Obsolete
In Stock: 11900
C10M32 vs C10G4
Part No
Series
C10M
C10G
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
32A
4A
Voltage Rating - AC
400 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Electrical, Industrial
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)