C10M2
C10M2
Obsolete
Description:  FUSE CARTRIDGE 2A 500VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10M2 Datasheet
History Price: Obsolete
In Stock: 49700
C10M2 vs C10M10
Part No
Series
C10M
C10M
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
2A
10A
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Motor Protection
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)