BK/S-8202-12-R
BK/S-8202-12-R
Active
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
History Price: $11.45
In Stock: 11700
BK/S-8202-12-R vs BK/HVI-R
Series
S-8000
HVI
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
30 A
20 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Holder
Orientation
12
1
Termination Style
600V
600V
Contact Material
-
Horizontal and Vertical
Contact Finish
Quick Connect - 0.250" (6.3mm)
Crimp
Current Rating (Amps)
Spring Bronze
Copper
Number of Circuits
Tin-Lead
-