BK-S-8103-1X-DIN
BK-S-8103-1X-DIN
Active
Description:  FUSE BLOCK 1/4" DIN RAIL MNT 20A
Manufacturer:  Eaton Electronics
History Price: $7.04
In Stock: 19300
BK-S-8103-1X-DIN vs BK/S-8301-2-R
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.3mm x 32mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
-
30 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
6
2
Termination Style
600V
600V
Contact Material
Horizontal and Vertical
-
Contact Finish
Screw Terminal
Screw Terminal
Current Rating (Amps)
-
Spring Bronze
Number of Circuits
-
Tin-Lead