Mounting Type
Chassis Mount
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
30 A
30 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Termination Style
600V
480V
Contact Material
-
Horizontal and Vertical
Contact Finish
Solder Lug
Solder, Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Spring Bronze
Brass
Number of Circuits
Tin-Lead
Tin