Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF357S
BF357S
Active
Fuseholders
Description:
IN-LINE ASP FUSE HOLDER, 16 AWG,
Manufacturer:
Memory Protection Devices
Datasheet:
BF357S Datasheet
History Price: $8.06
In Stock: 7610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BF357S vs BF308-C
Part No
BF357S
BF308-C
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Memory Protection Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.433" L x 0.150" W (11.00mm x 3.80mm)
0.25" Dia x 0.875" ~ 1.26" L (6.35mm x 22.23mm ~ 32mm)
For Use With/Related Products
30 A
-
Fuse Type
ATM
3AB, 3AG
Fuseholder Type
Blade
Cartridge
Voltage
Holder
Holder
Orientation
2
1
Termination Style
-
-
Contact Material
Vertical
Horizontal
Contact Finish
Wire Leads
Crimp
Current Rating (Amps)
-
-
Number of Circuits
-
-