Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF356
BF356
Active
Fuseholders
Description:
INLINE FUSE HOLDER 15A/16AWG
Manufacturer:
Memory Protection Devices
Datasheet:
BF356 Datasheet
History Price: $3.51
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BF356 vs BF357
Part No
BF356
BF357
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Memory Protection Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
15 A
30 A
Fuse Type
ATC, ATO
ATC, ATO
Fuseholder Type
Blade
Blade
Voltage
Holder
Holder
Orientation
1
2
Termination Style
600V
-
Contact Material
-
Vertical
Contact Finish
Wire Leads
Wire Leads
Current Rating (Amps)
-
-
Number of Circuits
-
-