880195100
880195100
Active
Description:  MEGA HOLDER 2 POS W/250A 150A F
Datasheet:   880195100 Datasheet
History Price: $121.37533
In Stock: 21160
880195100 vs 880089
Part No
Series
HPDM
LX
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Panel Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
-
For Use With/Related Products
MEGA?
ATC, ATO, MIDI
Fuse Type
Bolt Down
Blade
Fuseholder Type
Block
Block
Voltage
2
10
Orientation
48V
60V
Termination Style
Horizontal and Vertical
Horizontal
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
-
Current Rating (Amps)
Tin
-
Number of Circuits
600 A
600 A