Mounting Type
Panel Mount
Chassis Mount
Fuse Size
-
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
ATO, MIDI
MEGA?
Fuse Type
Blade, Bolt Down
Bolt Down
Fuseholder Type
Power Distribution Module
Block
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down, Quick Connect - 0.250" (6.3mm)
Bolt Down
Current Rating (Amps)
-
Tin
Number of Circuits
350 A
600 A