Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ SCHURTER 8601.2005
8601.2005
Active
Fuseholders
Description:
FUSE HLDR CART 32V 6.3A IN LINE
Manufacturer:
SCHURTER
Datasheet:
8601.2005 Datasheet
History Price: $1.42
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8601.2005 vs 8601.2
Part No
8601.2005
8601.2
Category
Fuseholders
Fuseholders
Manufacturer
SCHURTER
SCHURTER
Series
FDI
FDI
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
3AG, 1/4" x 1-1/4" (SFE-20)
5mm x 20mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Holder
Holder
Voltage
1
1
Orientation
32V
32V
Termination Style
-
-
Contact Material
Wire Leads
Wire Leads
Contact Finish
Brass
Brass
Current Rating (Amps)
Tin
Tin
Number of Circuits
6.3 A
6.3 A