Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82536070
82536070
Active
Varistors, MOVs
Description:
VARISTOR 13.5V 30A 0603
Manufacturer:
Wurth Elektronik
Datasheet:
82536070 Datasheet
History Price: $0.7
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82536070 vs 82550200
Part No
82536070
82550200
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
7 V
20 V
Maximum DC Volts
9 V
26 V
Varistor Voltage (Min)
10.8 V
29.7 V
Varistor Voltage (Typ)
13.5 V
33 V
Varistor Voltage (Max)
16.2 V
36.3 V
Current - Surge
30 A
100 A
Energy
0.1J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
200 pF @ 1 MHz
350 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
0805 (2012 Metric)
Package / Case
-
-