82536070
82536070
Active
Description:  VARISTOR 13.5V 30A 0603
Manufacturer:  Wurth Elektronik
Datasheet:   82536070 Datasheet
History Price: $0.7
In Stock: 800
82536070 vs 82550080
Part No
Series
-
WE-VS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
7 V
8 V
Maximum DC Volts
9 V
11 V
Varistor Voltage (Min)
10.8 V
12.75 V
Varistor Voltage (Typ)
13.5 V
15 V
Varistor Voltage (Max)
16.2 V
17.25 V
Current - Surge
30 A
100 A
Energy
0.1J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
200 pF @ 1 MHz
1050 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-