74-XAF30A
74-XAF30A
Active
Description:  FUSE AUTO 30A 42VDC BLADE MAX
Manufacturer:  NTE Electronics
Datasheet:   74-XAF30A Datasheet
History Price: $1.86
In Stock: 23600
74-XAF30A vs 74-MF2A
Part No
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Requires Holder
Through Hole
Fuse Type
Automotive
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
30 A
2:00:00
Voltage Rating - AC
-
125 V
Response Time
Fast Blow
Fast Blow
Package / Case
Blade, Max
Axial
Breaking Capacity @ Rated Voltage
-
50A
Melting I²t
-
CSA, cUL, UL
Approval Agency
-
-
Operating Temperature
-
-
Color
1.150" L x 0.350" W x 0.866" H (29.20mm x 8.90mm x 22.00mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
42 V
-
Voltage Rating - DC
-
-