Mounting Type
Through Hole
Requires Holder
Fuse Type
Board Mount (Cartridge Style Excluded)
Automotive
Current Rating (Amps)
7:00:00
20 A
Voltage Rating - AC
125 V
-
Response Time
Slow Blow
-
Package / Case
Axial
Blade, Micro
Breaking Capacity @ Rated Voltage
30A
-
Melting I²t
CSA, cUL, UL
-
Operating Temperature
-
Yellow
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
-