74-MS2A
74-MS2A
Active
Description:  FUSE BOARD MOUNT 2A 125VAC AXIAL
Manufacturer:  NTE Electronics
Datasheet:   74-MS2A Datasheet
History Price: $0.33
In Stock: 12600
74-MS2A vs 74-XAF50A
Part No
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Through Hole
Requires Holder
Fuse Type
Board Mount (Cartridge Style Excluded)
Automotive
Current Rating (Amps)
2:00:00
50 A
Voltage Rating - AC
125 V
-
Response Time
Slow Blow
Fast Blow
Package / Case
Axial
Blade, Max
Breaking Capacity @ Rated Voltage
30A
-
Melting I²t
CSA, cUL, UL
-
Approval Agency
-
-
Operating Temperature
-
-
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
1.150" L x 0.350" W x 0.866" H (29.20mm x 8.90mm x 22.00mm)
Size / Dimension
-
42 V
Voltage Rating - DC
-
-