Mounting Type
Requires Holder
Through Hole
Fuse Type
Automotive
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
25 A
3:00:00
Voltage Rating - AC
-
125 V
Response Time
-
Slow Blow
Package / Case
Blade, Micro
Axial
Breaking Capacity @ Rated Voltage
-
30A
Melting I²t
-
CSA, cUL, UL
Operating Temperature
Clear
-
Color
-
0.106" Dia x 0.287" L (2.70mm x 7.30mm)