74-MAF4A
74-MAF4A
Active
Description:  FUSE AUTOMOTIVE 4A 32VDC BLADE
Manufacturer:  NTE Electronics
Datasheet:   74-MAF4A Datasheet
History Price: $0.24
In Stock: 4000
74-MAF4A vs 74-MS2.5A
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Requires Holder
Through Hole
Fuse Type
Automotive
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
4:00:00
2.5 A
Voltage Rating - AC
-
125 V
Response Time
Fast Blow
Slow Blow
Package / Case
Blade, Miniature
Axial
Breaking Capacity @ Rated Voltage
-
30A
Melting I²t
-
CSA, cUL, UL
Approval Agency
-
-
Operating Temperature
Pink
-
Color
0.433" L x 0.150" W x 0.362" H (11.00mm x 3.80mm x 9.20mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
32 V
-
Voltage Rating - DC
-
-