Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Wurth Elektronik 696103000000
696103000000
Active
Fuseholders
Description:
FUSEHOLDER BLOCKS - PCB - CLIP C
Manufacturer:
Wurth Elektronik
Datasheet:
696103000000 Datasheet
History Price: $1.98
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
696103000000 vs 696106000000
Part No
696103000000
696106000000
Category
Fuseholders
Fuseholders
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WR-FSH
WR-FSH
Packaging
Box
Box
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
20 A
20 A
Fuse Type
5mm x 20mm
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal
Horizontal
Contact Finish
J-Lead
PC Pin
Current Rating (Amps)
Copper Alloy
Copper Alloy
Number of Circuits
Tin Nickel
Tin Nickel