Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
24V
70V
Voltage - Breakdown (Min)
26.7V
77.8V
Voltage - Clamping (Max) @ Ipp
38.9V
113V
Current - Peak Pulse (10/1000µs)
128.53A
44.3A
Power - Peak Pulse
5000W (5kW)
5000W (5kW)
Power Line Protection
No
No
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Qualification
DO-214AB, SMC
-
Mounting Type
DO-214AB (SMC)
Surface Mount
Package / Case
Automotive
DO-214AB, SMC
Supplier Device Package
AEC-Q101
DO-214AB (SMCJ)
Unidirectional Channels
1
-