5.0SMDJ24CA-A
5.0SMDJ24CA-A
Active
Description:  TVS 5000W DIODE 24VWM Bi-Dir DO-
Manufacturer:  Yenyo Technology
History Price: $0.8
In Stock: 7100
5.0SMDJ24CA-A vs 5.0SMDJ40A
Series
-
5.0SMDJ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
24V
40V
Voltage - Breakdown (Min)
26.7V
44.4V
Voltage - Clamping (Max) @ Ipp
38.9V
64.5V
Current - Peak Pulse (10/1000µs)
128.53A
77.6A
Power - Peak Pulse
5000W (5kW)
5000W (5kW)
Power Line Protection
No
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMC)
DO-214AB (SMCJ)
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
-