5.0SMDJ24CA-A
5.0SMDJ24CA-A
Active
Description:  TVS 5000W DIODE 24VWM Bi-Dir DO-
Manufacturer:  Yenyo Technology
History Price: $0.8
In Stock: 7100
5.0SMDJ24CA-A vs 5-0SMDJ36CAH
Series
-
5-0SMDJxxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
24V
36V
Voltage - Breakdown (Min)
26.7V
40V
Voltage - Clamping (Max) @ Ipp
38.9V
58.1V
Current - Peak Pulse (10/1000µs)
128.53A
86A
Power - Peak Pulse
5000W (5kW)
5000W (5kW)
Power Line Protection
No
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMC)
SMC
Package / Case
Automotive
1
Supplier Device Package
AEC-Q101
Automotive
Unidirectional Channels
1
AEC-Q101