3KP100A-TP
3KP100A-TP
Active
Description:  Interface
Datasheet:   3KP100A-TP Datasheet
History Price: $0.809
In Stock: 12300
3KP100A-TP vs 3KP90C
Part No
Series
-
3KP
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
100V
90V
Voltage - Breakdown (Min)
111V
94.95V
Voltage - Clamping (Max) @ Ipp
162V
153.3V
Current - Peak Pulse (10/1000µs)
18.5A
20.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Through Hole
Qualification
-
P600, Axial
Mounting Type
Through Hole
P600
Package / Case
R-6, Axial
-
Supplier Device Package
R-6
-
Unidirectional Channels
-
-