Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
10V
90V
Voltage - Breakdown (Min)
10.53V
100V
Voltage - Clamping (Max) @ Ipp
17.85V
146V
Current - Peak Pulse (10/1000µs)
176.5A
20.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
P600, Axial
Mounting Type
Through Hole
P600
Package / Case
P600, Axial
-
Supplier Device Package
P600
-
Unidirectional Channels
-
-