2910367
2910367
Active
Description:  SPD TYPE 1 385VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910367 Datasheet
History Price: $489.6
In Stock: 10100
2910367 vs 2910388
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
385VAC
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
30 kA
Voltage - Protection Level (VP) (2416)
2.2 kV
25 kA
Operating Temperature
-40℃ ~ 80℃
2.5 kV
Features
-
2.9 kV
Mounting Type
DIN Rail
-40℃ ~ 80℃
Approval Agency
cUL, UL
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
2.5 kV
cUL, UL