Type
Type 1, Type 2
Type 1
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
175VAC
100VDC
Current - Discharge (Nom) (8/20µS)
20 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
37.5 kA
-
Voltage - Protection Level (VP) (2416)
800 V
400 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
5 kA
Voltage - Protection Rating (VPR)
1.2 kV
600 V