Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
100VDC
350VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
20 kA
Current - Discharge (Max) (8/20µS)
-
-
Voltage - Protection Level (VP) (2416)
400 V
1.6 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
5 kA
25 kA
Voltage - Protection Rating (VPR)
600 V
1.8 kV