Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
20 kA
-
Voltage - Protection Level (VP) (2416)
-
160 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Mounting Type
Wall Mount
DIN Rail
Approval Agency
cUL, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
1 kV
-