2908684
2908684
Active
Description:  SPD 150VAC/150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908684 Datasheet
History Price: $400.5
In Stock: 28300
2908684 vs 2907916
Part No
Series
BXT-4XP
PLT-SEC
Packaging
Box
Bulk
Status
Active
Active
Type
-
Type 3
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
34VAC
Current - Discharge (Nom) (8/20µS)
5 kA
1 kA
Current - Discharge (Max) (8/20µS)
10 kA
4 kA
Voltage - Protection Level (VP) (2416)
-
600 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Wall Mount
DIN Rail
Approval Agency
cUL, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
1 kV
-