Status
Active
Last Time Buy
Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
-
285 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Mounting Type
Wall Mount
DIN Rail
Approval Agency
cUL, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
1 kV
-