2908682
2908682
Active
Description:  SPD 150VAC/150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2908682 Datasheet
History Price: $334
In Stock: 16100
2908682 vs 2906846
Part No
Series
BXT-4XP
TTC
Packaging
Box
Bulk
Status
Active
Active
Type
-
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 150VDC
75VAC
Current - Discharge (Nom) (8/20µS)
5 kA
5 kA
Current - Discharge (Max) (8/20µS)
10 kA
-
Voltage - Protection Level (VP) (2416)
-
1 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Wall Mount
DIN Rail
Approval Agency
cUL, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
1 kV
-