Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
30VAC, 53VDC
275VAC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
150 V
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Chassis Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cULus
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-