2907923
2907923
Active
Description:  SPD TYPE 2/TYPE 3 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907923 Datasheet
History Price: $124.35
In Stock: 36200
2907923 vs 2906837
Part No
Series
PLT-SEC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2, Type 3
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
264VAC, 240VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
10 kA
-
Voltage - Protection Level (VP) (2416)
1.4 kV
160 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
CB, CSA, cUL, cUR, cURus, EAC, UR
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
-
-