2907918
2907918
Active
Description:  SPD TYPE 2/TYPE 3 150VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2907918 Datasheet
History Price: $165.6
In Stock: 30700
2907918 vs 2908683
Part No
Series
PLT-SEC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 2, Type 3
Type 2, Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC
275VAC
Current - Discharge (Nom) (8/20µS)
5 kA
-
Current - Discharge (Max) (8/20µS)
10 kA
10 kA
Voltage - Protection Level (VP) (2416)
950 V
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Chassis Mount
Approval Agency
CB, cUR, cURus, cUL, cULus, EAC, UR, UL
cULus
Current - Short Circuit Rating (SCCR)
10 kA
-
Voltage - Protection Rating (VPR)
900 V
-