2907878
2907878
Active
Description:  SPD TYPE 2 150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907878 Datasheet
History Price: $89.65
In Stock: 25200
2907878 vs 2907917
Part No
Series
VAL
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 3
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VDC
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
20 kA
2 kA
Current - Discharge (Max) (8/20µS)
40 kA
4 kA
Voltage - Protection Level (VP) (2416)
850 V
800 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
Base Mount
DIN Rail
Approval Agency
cUL, EAC, UL
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
6 kA
10 kA
Voltage - Protection Rating (VPR)
700 V
-